PIC16F505-E/P alternative parts: PIC16F630-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 1.5KB FLASH 14DIP | 8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp PDIP14 |
Factory Lead Time: | 5 Weeks | 5 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Number of I/Os: | 11 | 12 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® 16F | PIC® 16F |
Published: | 2007 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Number of Terminations: | 14 | 14 |
Terminal Finish: | Matte Tin (Sn) | - |
Additional Feature: | ALSO OPERATES AT MINIMUM 2V AT 4MHZ | - |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Frequency: | 20MHz | 20MHz |
Base Part Number: | PIC16F505 | PIC16F630 |
Pin Count: | 14 | 14 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 2/5.5V | - |
Supply Voltage-Min (Vsup): | 4.5V | 4.5V |
Interface: | RS-232, USB | RS-232, USB |
Memory Size: | 1.5kB | 1.8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 72 x 8 | 64 x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | POR, WDT | Brown-out Detect/Reset, POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1.5KB 1K x 12 | 1.75KB 1K x 14 |
Bit Size: | 8 | 8 |
Access Time: | 20 μs | 20 μs |
Has ADC: | NO | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | NO |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 1 | 2 |
On Chip Program ROM Width: | 12 | - |
CPU Family: | PIC | PIC |
Number of Programmable I/O: | 12 | - |
Height Seated (Max): | 5.334mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
ECCN Code: | - | EAR99 |
Nominal Supply Current: | - | 100μA |
Number of Bits: | - | 8 |
Address Bus Width: | - | 8b |
Density: | - | 14 kb |
EEPROM Size: | - | 128 x 8 |
Number of A/D Converters: | - | 0 |
Number of UART Channels: | - | 1 |
Height: | - | 4.953mm |
Length: | - | 19.69mm |
Width: | - | 7.112mm |
REACH SVHC: | - | No SVHC |

PIC16F505-E/P
(In Stock: 662)
Microchip TechnologyUnited States