PIC16F726-I/SP alternative parts: PIC16LF726-I/SP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PIC16F Series 14 KB Flash 368 B RAM Kb 20 MHz 8-Bit Microcontroller - SDIP-28
IC MCU 8BIT 14KB FLASH 28SDIP
Factory Lead Time:
5 Weeks
5 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
28-DIP (0.300, 7.62mm)
28-DIP (0.300, 7.62mm)
Number of Pins:
28
28
Data Converters:
A/D 11x8b
A/D 11x8b
Number of I/Os:
25
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 16F
Published:
2007
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
Termination:
Through Hole
Through Hole
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
3.3V
3.3V
Frequency:
20MHz
20MHz
Base Part Number:
PIC16F726
PIC16LF726
Pin Count:
28
28
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SCI, SPI, SSP, UART, USART
I2C, SCI, SPI, SSP, UART, USART
Memory Size:
14kB
14kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
450μA
-
RAM Size:
368 x 8
368 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
14KB 8K x 14
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Address Bus Width:
8b
-
Density:
112 kb
112 kb
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
11
11
Number of PWM Channels:
2
2
Height:
3.81mm
3.81mm
Length:
35.56mm
35.56mm
Width:
7.493mm
7.493mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
PIC16F726-I/SP

PIC16F726-I/SP

(In Stock: 13000)

Microchip Technology