PIC16F84A-04/P alternative parts: PIC16C712-04/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 1.75KB FLASH 18DIP | PIC16C712-04/P; 8bit PIC Microcontroller; 4MHz; 1Kx14 words EPROM; 18-Pin PDIP |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 18-DIP (0.300, 7.62mm) | 18-DIP (0.300, 7.62mm) |
Number of Pins: | 18 | 18 |
Memory Types: | FLASH, RAM | FLASH |
Number of I/Os: | 13 | 13 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | 0°C~70°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Series: | PIC® 16F | PIC® 16C |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 18 | 18 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 800mW | 1W |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Frequency: | 4MHz | 4MHz |
Base Part Number: | PIC16F84A | PIC16C712 |
Pin Count: | 18 | 18 |
Supply Voltage-Max (Vsup): | 6V | - |
Power Supplies: | 5V | 5V |
Supply Voltage-Min (Vsup): | 4V | - |
Memory Size: | 1.8kB | 1.8kB |
Oscillator Type: | External | External |
Nominal Supply Current: | 2mA | - |
RAM Size: | 68 x 8 | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | 4V~5.5V | 4V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 8 | 8 |
Core Processor: | PIC | PIC |
Peripherals: | POR, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | OTP |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1.75KB 1K x 14 | 1.75KB 1K x 14 |
Bit Size: | 8 | 8 |
Access Time: | 4 μs | 4 μs |
Has ADC: | NO | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 1 | 3 |
Address Bus Width: | 8b | - |
Density: | 14 kb | - |
EEPROM Size: | 64 x 8 | - |
CPU Family: | PIC | PIC |
Height: | 4.953mm | 3.68mm |
Length: | 23.368mm | 22.99mm |
Width: | 7.112mm | 6.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Data Converters: | - | A/D 4x8b |
Published: | - | 2003 |
Operating Supply Voltage: | - | 5V |
Supply Current-Max: | - | 2.5mA |
Number of ADC Channels: | - | 4 |
Number of PWM Channels: | - | 1 |

PIC16F84A-04/P
Microchip TechnologyUnited States