PIC16F84A-04/P alternative parts: PIC16C712-04I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 1.75KB FLASH 18DIP
IC MCU 8BIT 1.75KB OTP 18DIP
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
18-DIP (0.300, 7.62mm)
18-DIP (0.300, 7.62mm)
Number of Pins:
18
18
Memory Types:
FLASH, RAM
FLASH
Number of I/Os:
13
13
Watchdog Timers:
Yes
Yes
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 16F
PIC® 16C
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
18
18
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Frequency:
4MHz
4MHz
Base Part Number:
PIC16F84A
PIC16C712
Pin Count:
18
18
Supply Voltage-Max (Vsup):
6V
-
Power Supplies:
5V
5V
Supply Voltage-Min (Vsup):
4V
-
Memory Size:
1.8kB
1.8kB
Oscillator Type:
External
External
Nominal Supply Current:
2mA
-
RAM Size:
68 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
POR, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
OTP
Core Size:
8-Bit
8-Bit
Program Memory Size:
1.75KB 1K x 14
1.75KB 1K x 14
Bit Size:
8
8
Access Time:
4 μs
4 μs
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
1
3
Address Bus Width:
8b
-
Density:
14 kb
-
EEPROM Size:
64 x 8
-
CPU Family:
PIC
PIC
Height:
4.953mm
-
Length:
23.368mm
22.8mm
Width:
7.112mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
NO
Data Converters:
-
A/D 4x8b
ROM(word):
-
1024
Published:
-
2003
Operating Supply Voltage:
-
5V
Supply Current-Max:
-
2.5mA
On Chip Program ROM Width:
-
14
PIC16F84A-04/P

PIC16F84A-04/P

Microchip Technology