PIC16LF1516-I/SP alternative parts: PIC16F1518-I/SP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 14KB FL 512B RAM 10 bit1.8-3.6V
MCU 8-bit PIC RISC 28KB Flash 3.3V/5V Automotive 28-Pin SPDIP Tube
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
28-DIP (0.300, 7.62mm)
28-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
28
28
Data Converters:
A/D 17x10b
A/D 17x10b
Number of I/Os:
25
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 16F
Published:
2010
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
MATTE TIN
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Frequency:
20MHz
20MHz
Base Part Number:
PIC16LF1516
PIC16F1518
Pin Count:
28
28
Interface:
I2C, LIN, SPI, UART, USART
I2C, LIN, SPI, UART, USART
Memory Size:
14kB
28kB
Oscillator Type:
Internal
Internal
Nominal Supply Current:
118μA
1mA
RAM Size:
512 x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
28KB 16K x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
3
3
Address Bus Width:
8b
8b
CPU Family:
PIC
PIC
Number of A/D Converters:
1
1
Number of ADC Channels:
17
17
Number of PWM Channels:
2
2
Height:
3.81mm
3.81mm
Length:
35.56mm
35.56mm
Width:
7.493mm
7.62mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Max (Vsup):
-
5.5V
PIC16LF1516-I/SP

PIC16LF1516-I/SP

(In Stock: 26)

Microchip Technology