PIC16LF1824T-I/ST alternative parts: PIC16LF1554-I/ST
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 7KB FLASH 14TSSOP | MICROCHIP PIC16LF1554-I/ST 8 Bit Microcontroller, Flash, PIC16LF155X, 32 MHz, 7 KB, 256 Byte, 14 Pins, TSSOP |
Factory Lead Time: | 12 Weeks | 7 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 14 | 14 |
Data Converters: | A/D 8x10b | A/D 11x10b |
Number of I/Os: | 11 | 11 |
ROM(word): | 4096 | 4096 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | PIC® XLP™ mTouch™ 16F | PIC® XLP™ 16F |
Published: | 2010 | 2012 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Additional Feature: | 1.8 V MINIMUM SUPPLY AT 16 MHZ | - |
Max Power Dissipation: | 800mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3V | - |
Frequency: | 32MHz | 32MHz |
Base Part Number: | PIC16LF1824 | PIC16LF1554 |
Pin Count: | 14 | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2/3.3V | - |
Interface: | I2C, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 7kB | 7kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 256 x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | - |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 7KB 4K x 14 | 7KB 4K x 14 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Supply Current-Max: | 3.4mA | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | - |
DMA Channels: | NO | - |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
DAC Channels: | YES | - |
Number of Timers/Counters: | 5 | 3 |
EEPROM Size: | 256 x 8 | - |
On Chip Program ROM Width: | 14 | - |
CPU Family: | PIC | PIC |
Height Seated (Max): | 1.2mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Weight: | - | 140.30179mg |
Qualification Status: | - | Not Qualified |
Number of Programmable I/O: | - | 12 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.1mm |
Length: | - | 5.1mm |
Width: | - | 4.5mm |
REACH SVHC: | - | No SVHC |

PIC16LF1824T-I/ST
Microchip TechnologyUnited States