PIC16LF1824T-I/ST alternative parts: PIC16LF1554T-I/ST

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 14TSSOP
MCU 8-Bit PIC16 PIC RISC 7KB Flash 3.3V 14-Pin TSSOP T/R
Factory Lead Time:
12 Weeks
11 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
14
14
Data Converters:
A/D 8x10b
A/D 11x10b
Number of I/Os:
11
11
ROM(word):
4096
4096
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
PIC® XLP™ mTouch™ 16F
PIC® XLP™ 16F
Published:
2010
2014
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
-
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
1.8 V MINIMUM SUPPLY AT 16 MHZ
-
Max Power Dissipation:
800mW
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Supply Voltage:
3V
-
Frequency:
32MHz
32MHz
Base Part Number:
PIC16LF1824
PIC16LF1554
Pin Count:
14
-
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2/3.3V
-
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
7kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
7KB 4K x 14
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Supply Current-Max:
3.4mA
-
Bit Size:
8
-
Has ADC:
YES
-
DMA Channels:
NO
-
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
5
3
EEPROM Size:
256 x 8
-
On Chip Program ROM Width:
14
14
CPU Family:
PIC
-
Height Seated (Max):
1.2mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Weight:
-
140.30179mg
Number of Programmable I/O:
-
12
PIC16LF1824T-I/ST

PIC16LF1824T-I/ST

(In Stock: 100)

Microchip Technology