PIC18F26K80T-I/SS alternative parts: PIC18F25K22-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU PIC 64KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
Factory Lead Time:
9 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
28-SSOP (0.209, 5.30mm Width)
Surface Mount:
YES
-
Number of Pins:
28
28
Data Converters:
A/D 8x12b
A/D 19x10b
Number of I/Os:
24
24
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® XLP™ 18K
PIC® XLP™ 18K
Published:
2011
2006
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Power Dissipation:
1W
1W
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
-
Frequency:
64MHz
64MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PIC18F26K80
PIC18F25K22
Pin Count:
28
-
Supply Voltage-Min (Vsup):
3V
-
Interface:
CAN, I2C, LIN, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
64kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
3.6K x 8
1.5K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
32KB 16K x 16
Connectivity:
ECANbus, I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
-
Has ADC:
YES
-
DMA Channels:
NO
-
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
5
7
EEPROM Size:
1K x 8
256 x 8
CPU Family:
PIC
-
Number of UART Channels:
2
2
Number of ADC Channels:
8
19
Number of SPI Channels:
1
2
Height:
1.85mm
1.85mm
Length:
10.5mm
10.5mm
Width:
5.6mm
5.6mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
28-SSOP
Memory Types:
-
FLASH
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
1.8V
Speed:
-
64MHz
Number of Bits:
-
8
Address Bus Width:
-
8b
Core Architecture:
-
PIC
Max Frequency:
-
64MHz
Number of A/D Converters:
-
2
Number of Programmable I/O:
-
25
Number of I2C Channels:
-
2
REACH SVHC:
-
No SVHC
PIC18F26K80T-I/SS

PIC18F26K80T-I/SS

(In Stock: 3902)

Microchip Technology