PIC18F26K80T-I/SS alternative parts: PIC10F322T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU PIC 64KB FLASH 28SSOP
IC MCU 8BIT 896B FLASH SOT23-6
Factory Lead Time:
9 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
SOT-23-6
Surface Mount:
YES
YES
Number of Pins:
28
6
Data Converters:
A/D 8x12b
A/D 3x8b
Number of I/Os:
24
3
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
PIC® XLP™ 18K
PIC® 10F
Published:
2011
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
6
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Max Power Dissipation:
1W
800mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Frequency:
64MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F26K80
PIC10F322
Pin Count:
28
6
Supply Voltage-Min (Vsup):
3V
-
Interface:
CAN, I2C, LIN, SPI, UART, USART
-
Memory Size:
64kB
896B
Oscillator Type:
Internal
Internal
RAM Size:
3.6K x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
896B 512 x 14
Connectivity:
ECANbus, I2C, LINbus, SPI, UART/USART
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
5
-
EEPROM Size:
1K x 8
-
CPU Family:
PIC
PIC
Number of UART Channels:
2
-
Number of ADC Channels:
8
-
Number of SPI Channels:
1
-
Height:
1.85mm
1.3mm
Length:
10.5mm
3.1mm
Width:
5.6mm
1.8mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
512
ECCN Code:
-
EAR99
Terminal Pitch:
-
0.95mm
Supply Voltage-Max (Vsup):
-
5.5V
Nominal Supply Current:
-
800μA
DAC Channels:
-
NO
Address Bus Width:
-
8b
Number of Programmable I/O:
-
4
Number of PWM Channels:
-
2
REACH SVHC:
-
No SVHC
PIC18F26K80T-I/SS

PIC18F26K80T-I/SS

(In Stock: 3902)

Microchip Technology