PIC18F26K80T-I/SS alternative parts: PIC12F510-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU PIC 64KB FLASH 28SSOP | IC MCU 8BIT 1.5KB FLASH 8DIP |
Factory Lead Time: | 9 Weeks | 7 Weeks |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 8-DIP (0.300, 7.62mm) |
Surface Mount: | YES | - |
Number of Pins: | 28 | 8 |
Data Converters: | A/D 8x12b | A/D 4x8b |
Number of I/Os: | 24 | 5 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | PIC® XLP™ 18K | PIC® 12F |
Published: | 2011 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 8 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Max Power Dissipation: | 1W | 700mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3.3V | 3V |
Frequency: | 64MHz | 8MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | PIC18F26K80 | PIC12F510 |
Pin Count: | 28 | 8 |
Supply Voltage-Min (Vsup): | 3V | - |
Interface: | CAN, I2C, LIN, SPI, UART, USART | - |
Memory Size: | 64kB | 1.5kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 3.6K x 8 | 38 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, LVD, POR, PWM, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 64KB 32K x 16 | 1.5KB 1K x 12 |
Connectivity: | ECANbus, I2C, LINbus, SPI, UART/USART | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | NO |
Number of Timers/Counters: | 5 | - |
EEPROM Size: | 1K x 8 | - |
CPU Family: | PIC | PIC |
Number of UART Channels: | 2 | - |
Number of ADC Channels: | 8 | 3 |
Number of SPI Channels: | 1 | - |
Height: | 1.85mm | 4.953mm |
Length: | 10.5mm | 10.16mm |
Width: | 5.6mm | 7.112mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Through Hole |
ECCN Code: | - | EAR99 |
Additional Feature: | - | ALSO OPERATES AT MINIMUM 2V AT 4MHZ |
Supply Current-Max: | - | 2mA |
Access Time: | - | 20 μs |
Number of A/D Converters: | - | 1 |
Number of Programmable I/O: | - | 6 |
REACH SVHC: | - | No SVHC |

PIC18F26K80T-I/SS
(In Stock: 3902)
Microchip TechnologyUnited States