PIC18F26K80T-I/SS alternative parts: PIC16F877-20I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU PIC 64KB FLASH 28SSOP
IC MCU 8BIT 14KB FLASH 44TQFP
Factory Lead Time:
9 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
44-TQFP
Surface Mount:
YES
YES
Number of Pins:
28
44
Data Converters:
A/D 8x12b
A/D 8x10b
Number of I/Os:
24
33
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
PIC® XLP™ 18K
PIC® 16F
Published:
2011
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
44
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Max Power Dissipation:
1W
1W
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
5V
Frequency:
64MHz
20MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F26K80
PIC16F877
Pin Count:
28
44
Supply Voltage-Min (Vsup):
3V
-
Interface:
CAN, I2C, LIN, SPI, UART, USART
I2C, SPI, SSP, UART, USART
Memory Size:
64kB
14kB
Oscillator Type:
Internal
External
RAM Size:
3.6K x 8
368 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
64KB 32K x 16
14KB 8K x 14
Connectivity:
ECANbus, I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
5
3
EEPROM Size:
1K x 8
256 x 8
CPU Family:
PIC
PIC
Number of UART Channels:
2
-
Number of ADC Channels:
8
8
Number of SPI Channels:
1
-
Height:
1.85mm
1.05mm
Length:
10.5mm
10.1mm
Width:
5.6mm
10.1mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
Lead Pitch:
-
500μm
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Access Time:
-
20 μs
Number of A/D Converters:
-
1
Number of PWM Channels:
-
2
REACH SVHC:
-
No SVHC
PIC18F26K80T-I/SS

PIC18F26K80T-I/SS

(In Stock: 3902)

Microchip Technology