PIC18F26K80T-I/SS alternative parts: PIC18F4685-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU PIC 64KB FLASH 28SSOP | IC MCU 8BIT 96KB FLASH 44TQFP |
Factory Lead Time: | 9 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 44-TQFP |
Surface Mount: | YES | - |
Number of Pins: | 28 | 44 |
Data Converters: | A/D 8x12b | A/D 11x10b |
Number of I/Os: | 24 | 36 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | PIC® XLP™ 18K | PIC® 18F |
Published: | 2011 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 28 | 44 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 5V |
Frequency: | 64MHz | 40MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC18F26K80 | PIC18F4685 |
Pin Count: | 28 | 44 |
Supply Voltage-Min (Vsup): | 3V | - |
Interface: | CAN, I2C, LIN, SPI, UART, USART | CAN, I2C, SPI, UART, USART |
Memory Size: | 64kB | 96kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 3.6K x 8 | 3.25K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 4.2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, LVD, POR, PWM, WDT | Brown-out Detect/Reset, HLVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 64KB 32K x 16 | 96KB 48K x 16 |
Connectivity: | ECANbus, I2C, LINbus, SPI, UART/USART | CANbus, I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 5 | 4 |
EEPROM Size: | 1K x 8 | 1K x 8 |
CPU Family: | PIC | PIC |
Number of UART Channels: | 2 | - |
Number of ADC Channels: | 8 | 11 |
Number of SPI Channels: | 1 | - |
Height: | 1.85mm | 1.05mm |
Length: | 10.5mm | 10mm |
Width: | 5.6mm | 10mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Power Supplies: | - | 5V |
Number of Bits: | - | 8 |
Access Time: | - | 40 μs |
Density: | - | 768 kb |
Number of A/D Converters: | - | 1 |
Number of PWM Channels: | - | 5 |
REACH SVHC: | - | No SVHC |

PIC18F26K80T-I/SS
(In Stock: 3902)
Microchip TechnologyUnited States