PIC18F4520-I/ML alternative parts: PIC10F220T-I/OT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 32KB FLASH 44QFN | IC MCU 8BIT 384B FLASH SOT23-6 |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-VQFN Exposed Pad | SOT-23-6 |
Number of Pins: | 44 | 6 |
Data Converters: | A/D 13x10b | A/D 2x8b |
Number of I/Os: | 36 | 4 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | PIC® 18F | PIC® 10F |
Published: | 2003 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 44 | 6 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 1W | 800mW |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 40MHz | 8MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC18F4520 | PIC10F220 |
Pin Count: | 44 | 6 |
Power Supplies: | 5V | - |
Interface: | I2C, SPI, UART, USART | USB |
Memory Size: | 32kB | 384B |
Oscillator Type: | Internal | Internal |
RAM Size: | 1.5K x 8 | 16 x 8 |
Voltage - Supply (Vcc/Vdd): | 4.2V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Number of Bits: | 8 | 8 |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 16K x 16 | 384B 256 x 12 |
Connectivity: | I2C, SPI, UART/USART | - |
Bit Size: | 8 | 8 |
Access Time: | 40 μs | 8 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | - |
Density: | 256 kb | 3 kb |
EEPROM Size: | 256 x 8 | - |
CPU Family: | PIC | - |
Number of ADC Channels: | 13 | 2 |
Number of PWM Channels: | 5 | - |
Number of USB Channels: | 1 | - |
Height: | 950μm | 1.3mm |
Length: | 8mm | 3.1mm |
Width: | 8mm | 1.8mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ROM(word): | - | 256 |
Termination: | - | SMD/SMT |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.95mm |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 2V |
Nominal Supply Current: | - | 175μA |
PWM Channels: | - | NO |
Address Bus Width: | - | 8b |
Number of A/D Converters: | - | 1 |

PIC18F4520-I/ML
(In Stock: 11200)
Microchip TechnologyQty
Unit Price
Ext Price
1
$11.318808
$11.32
10
$10.678121
$106.78
100
$10.073699
$1,007.37
500
$9.503489
$4,751.74
1000
$8.965556
$8,965.56
Minimum: 1 Multiples: 1
Unit Price: $11.318808
Ext Price: $11.32
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools