PIC18F4520-I/ML alternative parts: PIC12F510-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 44QFN
IC MCU 8BIT 1.5KB FLASH 8DIP
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
44-VQFN Exposed Pad
8-DIP (0.300, 7.62mm)
Number of Pins:
44
8
Data Converters:
A/D 13x10b
A/D 4x8b
Number of I/Os:
36
5
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 18F
PIC® 12F
Published:
2003
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
44
8
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
1W
700mW
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
3V
Frequency:
40MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PIC18F4520
PIC12F510
Pin Count:
44
8
Power Supplies:
5V
-
Interface:
I2C, SPI, UART, USART
-
Memory Size:
32kB
1.5kB
Oscillator Type:
Internal
Internal
RAM Size:
1.5K x 8
38 x 8
Voltage - Supply (Vcc/Vdd):
4.2V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
8
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
1.5KB 1K x 12
Connectivity:
I2C, SPI, UART/USART
-
Bit Size:
8
8
Access Time:
40 μs
20 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
-
Density:
256 kb
-
EEPROM Size:
256 x 8
-
CPU Family:
PIC
PIC
Number of ADC Channels:
13
3
Number of PWM Channels:
5
-
Number of USB Channels:
1
-
Height:
950μm
4.953mm
Length:
8mm
10.16mm
Width:
8mm
7.112mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
Additional Feature:
-
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
Supply Current-Max:
-
2mA
PWM Channels:
-
NO
Number of A/D Converters:
-
1
Number of Programmable I/O:
-
6
PIC18F4520-I/ML

PIC18F4520-I/ML

(In Stock: 11200)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $11.318808

    $11.32

  • 10

    $10.678121

    $106.78

  • 100

    $10.073699

    $1,007.37

  • 500

    $9.503489

    $4,751.74

  • 1000

    $8.965556

    $8,965.56

Minimum: 1 Multiples: 1

Unit Price: $11.318808

Ext Price: $11.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity