PIC18F4520-I/ML alternative parts: PIC18F46K20-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 44QFN
IC MCU 8BIT 64KB FLASH 44TQFP
Factory Lead Time:
7 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-VQFN Exposed Pad
44-TQFP
Number of Pins:
44
44
Data Converters:
A/D 13x10b
A/D 14x10b
Number of I/Os:
36
35
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® 18F
PIC® XLP™ 18K
Published:
2003
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
44
44
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
1W
1W
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
-
Frequency:
40MHz
64MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F4520
PIC18F46K20
Pin Count:
44
44
Power Supplies:
5V
2/3.3V
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
32kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
1.5K x 8
3.8K x 8
Voltage - Supply (Vcc/Vdd):
4.2V~5.5V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 16K x 16
64KB 32K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
40 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
4
Density:
256 kb
512 kb
EEPROM Size:
256 x 8
1K x 8
CPU Family:
PIC
PIC
Number of ADC Channels:
13
14
Number of PWM Channels:
5
5
Number of USB Channels:
1
-
Height:
950μm
1.0414mm
Length:
8mm
9.9822mm
Width:
8mm
10.0076mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Supply Voltage-Min (Vsup):
-
3V
Number of A/D Converters:
-
1
Number of Programmable I/O:
-
36
PIC18F4520-I/ML

PIC18F4520-I/ML

(In Stock: 11200)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $11.318808

    $11.32

  • 10

    $10.678121

    $106.78

  • 100

    $10.073699

    $1,007.37

  • 500

    $9.503489

    $4,751.74

  • 1000

    $8.965556

    $8,965.56

Minimum: 1 Multiples: 1

Unit Price: $11.318808

Ext Price: $11.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity