PIC18F6410-I/PT alternative parts: PIC18F6490-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 16kBF 768RM 68I/O
Microchip PIC18F6490-I/PT; 8bit PIC Microcontroller; 40MHz; 16 kB Flash; 64-Pin TQFP
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
64-TQFP
Number of Pins:
64
64
Data Converters:
A/D 12x10b
A/D 12x10b
Number of I/Os:
54
50
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
PIC® 18F
PIC® 18F
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
1W
1W
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
40MHz
40MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC18F6410
PIC18F6490
Pin Count:
64
64
Qualification Status:
Not Qualified
-
Lead Pitch:
500μm
-
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Interface:
I2C, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
16kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
768 x 8
768 x 8
Voltage - Supply (Vcc/Vdd):
4.2V~5.5V
4.2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Number of Bits:
8
8
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 8K x 16
16KB 8K x 16
Connectivity:
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
40 μs
40 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
4
4
Density:
128 kb
128 kb
CPU Family:
PIC
PIC
Number of A/D Converters:
1
-
Number of UART Channels:
2
-
Number of ADC Channels:
12
12
Number of PWM Channels:
3
2
Height:
1.05mm
1.05mm
Length:
10mm
10mm
Width:
10mm
10mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of I2C Channels:
-
1
Radiation Hardening:
-
No
PIC18F6410-I/PT

PIC18F6410-I/PT

(In Stock: 207)

Microchip Technology