PIC18F6410-I/PT alternative parts: PIC18F6493-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU 16kBF 768RM 68I/O | IC MCU 8BIT 16KB FLASH 64TQFP |
Factory Lead Time: | 6 Weeks | 5 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 64-TQFP |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 12x10b | A/D 12x12b |
Number of I/Os: | 54 | 50 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | PIC® 18F | PIC® 18F |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 1W | 1W |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 40MHz | 40MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC18F6410 | PIC18F6493 |
Pin Count: | 64 | 64 |
Qualification Status: | Not Qualified | - |
Lead Pitch: | 500μm | - |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | 5V |
Interface: | I2C, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 16kB | 16kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 768 x 8 | 768 x 8 |
Voltage - Supply (Vcc/Vdd): | 4.2V~5.5V | 4.2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Number of Bits: | 8 | 8 |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, HLVD, POR, PWM, WDT | Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 8K x 16 | 16KB 8K x 16 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Access Time: | 40 μs | - |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 4 | 4 |
Density: | 128 kb | 128 kb |
CPU Family: | PIC | PIC |
Number of A/D Converters: | 1 | - |
Number of UART Channels: | 2 | - |
Number of ADC Channels: | 12 | 12 |
Number of PWM Channels: | 3 | 2 |
Height: | 1.05mm | 1.05mm |
Length: | 10mm | 10mm |
Width: | 10mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supply Voltage-Max (Vsup): | - | 5.5V |
Number of I2C Channels: | - | 1 |
Radiation Hardening: | - | No |

PIC18F6410-I/PT
(In Stock: 207)
Microchip TechnologyUnited States