PIC24EP64MC202-E/MM alternative parts: PIC24EP512GP806-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT 64KB FLASH 28QFN | IC MCU 16BIT 512KB FLASH 64TQFP |
Factory Lead Time: | 21 Weeks | 9 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-VQFN Exposed Pad | 64-TQFP |
Number of Pins: | 28 | 64 |
Data Converters: | A/D 6x10b/12b | A/D 24x10/12b |
Number of I/Os: | 21 | 53 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | Automotive, AEC-Q100, PIC® 24EP | PIC® 24EP |
Published: | 2012 | 2011 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 28 | 64 |
ECCN Code: | 3A001.A.3 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 60MHz | 140MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC24EP64MC202 | PIC24EP512GP806 |
Pin Count: | 28 | - |
Operating Supply Voltage: | 3.3V | 3.3V |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 64kB | 586kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 16 | 24K x 16 |
Voltage - Supply (Vcc/Vdd): | 3V~3.6V | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 64KB 22K x 24 | 512KB 170K x 24 |
Connectivity: | I2C, IrDA, LINbus, QEI, SPI, UART/USART | CANbus, I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 16 | 16 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | YES |
DAC Channels: | NO | - |
Number of Timers/Counters: | 5 | 9 |
On Chip Program ROM Width: | 24 | - |
CPU Family: | PIC | - |
Length: | 6mm | 10mm |
Height Seated (Max): | 1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.5mm |
Number of ADC Channels: | - | 24 |
Number of I2C Channels: | - | 2 |
Number of SPI Channels: | - | 4 |
Height: | - | 1.05mm |
Width: | - | 10mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

PIC24EP64MC202-E/MM
(In Stock: 42)
Microchip TechnologyUnited States