PIC24HJ32GP204-I/ML alternative parts: PIC24FJ32GA002T-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 32KB FLASH 44QFN
IC MCU 16BIT 32KB FLASH 28SSOP
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-VQFN Exposed Pad
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
44
28
Data Converters:
A/D 13x10b/12b
A/D 10x10b
Number of I/Os:
35
21
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® 24H
PIC® 24F
Published:
2010
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
44
28
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Frequency:
40MHz
32MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC24HJ32GP204
PIC24FJ32GA002
Pin Count:
44
28
Operating Supply Voltage:
3.6V
-
Interface:
I2C, IrDA, LIN, SPI, UART, USART
I2C, IrDA, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
3V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Number of Bits:
16
-
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
32KB 11K x 24
32KB 11K x 24
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, PMP, SPI, UART/USART
Supply Current-Max:
75mA
20mA
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
Number of Timers/Counters:
3
5
CPU Family:
PIC
PIC
Number of UART Channels:
1
-
Number of ADC Channels:
13
-
Number of Ethernet Channels:
0
-
Height:
950μm
-
Length:
8mm
10.2mm
Width:
8mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
32768
ECCN Code:
-
3A991.A.2
Terminal Form:
-
GULL WING
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
2V
DAC Channels:
-
NO
Height Seated (Max):
-
2mm
PIC24HJ32GP204-I/ML

PIC24HJ32GP204-I/ML

(In Stock: 2025)

Microchip Technology