PIC24HJ32GP204-I/ML alternative parts: PIC24HJ128GP204-I/ML

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 32KB FLASH 44QFN
MCU 16-bit PIC24 PIC RISC 128KB Flash 3.3V/5V 44-Pin QFN EP
Factory Lead Time:
6 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-VQFN Exposed Pad
44-VQFN Exposed Pad
Number of Pins:
44
44
Data Converters:
A/D 13x10b/12b
A/D 13x10b/12b
Number of I/Os:
35
35
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 24H
PIC® 24H
Published:
2010
2008
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
44
44
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Frequency:
40MHz
80MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC24HJ32GP204
PIC24HJ128GP204
Pin Count:
44
44
Operating Supply Voltage:
3.6V
3.3V
Interface:
I2C, IrDA, LIN, SPI, UART, USART
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
32kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
3V~3.6V
3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Number of Bits:
16
16
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
32KB 11K x 24
128KB 43K x 24
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, IrDA, LINbus, PMP, SPI, UART/USART
Supply Current-Max:
75mA
-
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
NO
YES
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
Number of Timers/Counters:
3
5
CPU Family:
PIC
PIC
Number of UART Channels:
1
-
Number of ADC Channels:
13
10
Number of Ethernet Channels:
0
-
Height:
950μm
950μm
Length:
8mm
8mm
Width:
8mm
8mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Supply Voltage-Max (Vsup):
-
3.6V
Speed:
-
40 MHz
Number of I2C Channels:
-
1
Number of SPI Channels:
-
2
PIC24HJ32GP204-I/ML

PIC24HJ32GP204-I/ML

(In Stock: 2025)

Microchip Technology