PIC24HJ32GP204-I/ML alternative parts: PIC24HJ256GP206-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 16BIT 32KB FLASH 44QFN | 16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 256KB Flash |
Factory Lead Time: | 6 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-VQFN Exposed Pad | 64-TQFP |
Number of Pins: | 44 | 64 |
Data Converters: | A/D 13x10b/12b | A/D 18x10b, 18x12b |
Number of I/Os: | 35 | 53 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | PIC® 24H | PIC® 24H |
Published: | 2010 | 2005 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 44 | 64 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 40MHz | 40MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC24HJ32GP204 | PIC24HJ256GP206 |
Pin Count: | 44 | 64 |
Operating Supply Voltage: | 3.6V | - |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | I2C, IrDA, LIN, SPI, UART, USART |
Memory Size: | 32kB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 2K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 3V~3.6V | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Number of Bits: | 16 | 16 |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 32KB 11K x 24 | 256KB 85.5K x 24 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | I2C, IrDA, LINbus, SPI, UART/USART |
Supply Current-Max: | 75mA | - |
Bit Size: | 16 | 16 |
Has ADC: | YES | YES |
DMA Channels: | NO | YES |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 3 | 9 |
CPU Family: | PIC | PIC |
Number of UART Channels: | 1 | - |
Number of ADC Channels: | 13 | 18 |
Number of Ethernet Channels: | 0 | - |
Height: | 950μm | 1.05mm |
Length: | 8mm | 10mm |
Width: | 8mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Memory Types: | - | FLASH, SRAM |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.5mm |
Lead Pitch: | - | 500μm |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 3.3V |
Supply Voltage-Min (Vsup): | - | 3V |
Nominal Supply Current: | - | 38mA |
Address Bus Width: | - | 16b |
Density: | - | 2 Mb |
Number of A/D Converters: | - | 1 |
Number of PWM Channels: | - | 8 |
Number of I2C Channels: | - | 2 |

PIC24HJ32GP204-I/ML
(In Stock: 2025)
Microchip TechnologyUnited States