PIC32MX230F128H-V/MR alternative parts: PIC32MX130F128H-50I/MR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
32-bit Microcontrollers - MCU 128KB Flash 16KB RAM I2S, CTMU, UART, ADC
IC MCU 32BIT 128KB FLASH 64QFN
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Surface Mount:
YES
YES
Weight:
206.29948mg
-
Data Converters:
A/D 28x10b
A/D 28x10b
Number of I/Os:
49
53
ROM(word):
131072
131072
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
Automotive, AEC-Q100, PIC® 32MX
PIC® 32MX
Published:
2009
2016
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
QUAD
Supply Voltage:
3.3V
3.3V
Frequency:
40MHz
50MHz
Base Part Number:
PIC32MX230F128H
PIC32MX130F128H
JESD-30 Code:
S-PQCC-N64
S-PQCC-N64
Operating Supply Voltage:
3.6V
-
Interface:
I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
I2C, I2S, IrDA, LIN, SPI, UART, USART
Memory Size:
128kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
2.3V~3.6V
2.3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MIPS32® M4K™
MIPS32® M4K™
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
128KB 128K x 8
Connectivity:
I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
I2C, IrDA, LINbus, PMP, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
5
5
Address Bus Width:
16
16
Core Architecture:
PIC
PIC
On Chip Program ROM Width:
8
8
Length:
9mm
9mm
Height Seated (Max):
1mm
1mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Usage Level:
-
Automotive grade
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
2.3V
Screening Level:
-
TS 16949
PIC32MX230F128H-V/MR

PIC32MX230F128H-V/MR

(In Stock: 49)

Microchip Technology