PIC32MX230F128H-V/MR alternative parts: PIC32MX530F128H-50I/MR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 32-bit Microcontrollers - MCU 128KB Flash 16KB RAM I2S, CTMU, UART, ADC | MCU 32Bit PIC32 PIC RISC 128KB Flash 2.5V/3.3V 64-Pin QFN EP Tray |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Weight: | 206.29948mg | - |
Data Converters: | A/D 28x10b | A/D 28x10b |
Number of I/Os: | 49 | 49 |
ROM(word): | 131072 | 131072 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | Automotive, AEC-Q100, PIC® 32MX | PIC® 32MX |
Published: | 2009 | 2016 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Terminal Position: | QUAD | QUAD |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 40MHz | 50MHz |
Base Part Number: | PIC32MX230F128H | PIC32MX530F128H |
JESD-30 Code: | S-PQCC-N64 | - |
Operating Supply Voltage: | 3.6V | - |
Interface: | I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 128kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 16K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.3V~3.6V | 2.3V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | MIPS32® M4K™ | MIPS32® M4K™ |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 128KB 128K x 8 | 128KB 128K x 8 |
Connectivity: | I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG | CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | YES |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 5 | 5 |
Address Bus Width: | 16 | 16 |
Core Architecture: | PIC | PIC |
On Chip Program ROM Width: | 8 | 8 |
Length: | 9mm | 9mm |
Height Seated (Max): | 1mm | 1mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 64 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Supply Voltage-Min (Vsup): | - | 2.3V |

PIC32MX230F128H-V/MR
(In Stock: 49)
Microchip TechnologyUnited States