PIC32MX230F128H-V/MR alternative parts: PIC32MX795F512L-80V/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
32-bit Microcontrollers - MCU 128KB Flash 16KB RAM I2S, CTMU, UART, ADC
IC MCU 32BIT 512KB FLASH 100TQFP
Factory Lead Time:
6 Weeks
1 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
100-TQFP
Surface Mount:
YES
-
Weight:
206.29948mg
-
Data Converters:
A/D 28x10b
A/D 16x10b
Number of I/Os:
49
85
ROM(word):
131072
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tube
Tray
Series:
Automotive, AEC-Q100, PIC® 32MX
PIC® 32MX
Published:
2009
2009
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
100
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
QUAD
Supply Voltage:
3.3V
3.3V
Frequency:
40MHz
80MHz
Base Part Number:
PIC32MX230F128H
PIC32MX795F512L
JESD-30 Code:
S-PQCC-N64
-
Operating Supply Voltage:
3.6V
-
Interface:
I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, Ethernet, I2C, RS-232, SPI, UART, USART, USB
Memory Size:
128kB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
128K x 8
Voltage - Supply (Vcc/Vdd):
2.3V~3.6V
2.3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MIPS32® M4K™
MIPS32® M4K™
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
512KB 512K x 8
Connectivity:
I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
CANbus, Ethernet, I2C, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
5
-
Address Bus Width:
16
-
Core Architecture:
PIC
PIC
On Chip Program ROM Width:
8
-
Length:
9mm
12mm
Height Seated (Max):
1mm
1.2mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Number of Pins:
-
100
ECCN Code:
-
3A991.A.2
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.4mm
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
100
Supply Voltage-Min (Vsup):
-
2.3V
Number of Programmable I/O:
-
5
Number of UART Channels:
-
6
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC32MX230F128H-V/MR

PIC32MX230F128H-V/MR

(In Stock: 49)

Microchip Technology