PL133-47SI alternative parts: P2I2305NZG-08SR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Clock Buffer 4 Output CMOS Buffer
IC CLK BUF 1:5 133.33MHZ 8SOIC
Factory Lead Time:
6 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Frequency(Max):
150MHz
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2012
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
8
Type:
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
2.25V~3.63V
3V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
2.5V
3.3V
Base Part Number:
PL133
P2P2305NZ
JESD-30 Code:
R-PDSO-G8
-
Supply Voltage-Max (Vsup):
3.63V
3.6V
Supply Voltage-Min (Vsup):
2.25V
3V
Number of Circuits:
1
1
Input:
LVCMOS
CMOS
Ratio - Input:Output:
1:4
1:5
Differential - Input:Output:
No/No
No/No
Propagation Delay (tpd):
9.2 ns
-
Same Edge Skew-Max (tskwd):
0.25 ns
-
Number of True Outputs:
4
-
Length:
4.9mm
5mm
Width:
3.9mm
4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
LIFETIME (Last Updated: 2 days ago)
Contact Plating:
-
Tin
Number of Pins:
-
8
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Frequency:
-
133.33MHz
Pin Count:
-
8
Number of Outputs:
-
5
Operating Supply Voltage:
-
3.3V
Nominal Supply Current:
-
32mA
Propagation Delay:
-
6 ns
Quiescent Current:
-
32mA
Turn On Delay Time:
-
6 ns
Logic Function:
-
Buffer, Clock
Halogen Free:
-
Halogen Free
Max Duty Cycle:
-
55 %
Duty Cycle:
-
55 %
Height:
-
1.5mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PL133-47SI

PL133-47SI

(In Stock: 13)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.583893

    $1.58

  • 10

    $1.494239

    $14.94

  • 100

    $1.409659

    $140.97

  • 500

    $1.329867

    $664.93

  • 1000

    $1.254592

    $1,254.59

Minimum: 1 Multiples: 1

Unit Price: $1.583893

Ext Price: $1.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity