PMBT2222A,215 alternative parts: FJV3105RMTF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - PMBT2222A,215 - TRANSISTOR, NPN, 40V, SOT-23 | Transistors Switching - Resistor Biased 50V/100mA/4.7K 10K |
Factory Lead Time: | 4 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Surface Mount: | YES | - |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | - |
Current-Collector (Ic) (Max): | 600mA | - |
Number of Elements: | 1 | 1 |
Operating Temperature: | 150°C TJ | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2010 | 2016 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Last Time Buy |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Additional Feature: | HIGH CURRENT DRIVER | - |
HTS Code: | 8541.21.00.75 | 8541.21.00.95 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | PMBT2222A | FJV3105 |
Pin Count: | 3 | - |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | - |
Power - Max: | 250mW | - |
Transistor Application: | SWITCHING | SWITCHING |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN - Pre-Biased |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 30 @ 5mA 5V |
Current - Collector Cutoff (Max): | 10nA ICBO | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1V @ 50mA, 500mA | 300mV @ 500μA, 10mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | - |
Transition Frequency: | 300MHz | 250MHz |
Frequency - Transition: | 300MHz | 250MHz |
VCEsat-Max: | 1 V | - |
Turn Off Time-Max (toff): | 250ns | - |
Collector-Base Capacitance-Max: | 8pF | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | LIFETIME (Last Updated: 2 days ago) |
Mount: | - | Surface Mount |
Weight: | - | 30mg |
Collector-Emitter Breakdown Voltage: | - | 50V |
hFEMin: | - | 30 |
Pbfree Code: | - | yes |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Voltage - Rated DC: | - | 50V |
Max Power Dissipation: | - | 200mW |
Current Rating: | - | 100mA |
Polarity: | - | NPN |
Element Configuration: | - | Single |
Power Dissipation: | - | 200mW |
Collector Emitter Voltage (VCEO): | - | 50V |
Max Collector Current: | - | 100mA |
Max Breakdown Voltage: | - | 50V |
Collector Base Voltage (VCBO): | - | 50V |
Emitter Base Voltage (VEBO): | - | 10V |
Resistor - Base (R1): | - | 4.7 k Ω |
Continuous Collector Current: | - | 100mA |
Resistor - Emitter Base (R2): | - | 10 k Ω |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PMBT2222A,215
(In Stock: 126520)
Nexperia USA Inc.United States