PMEG6010CEH,115 alternative parts: STPS1L40U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Schottky diode Configuration: Single Housing type: SOD-123F Peak conducting-state current: 9 A
DIODE SCHOTTKY 40V 1A SMB
Factory Lead Time:
4 Weeks
11 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123F
DO-214AA, SMB
Surface Mount:
YES
-
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
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
Tin (Sn)
Matte Tin (Sn)
HTS Code:
8541.10.00.80
8541.10.00.80
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
C BEND
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
PMEG6010
STPS1
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
50μA @ 60V
35μA @ 40V
Voltage - Forward (Vf) (Max) @ If:
660mV @ 1A
500mV @ 1A
Forward Current:
1A
1A
Operating Temperature - Junction:
150°C Max
150°C Max
Output Current-Max:
1A
-
Current - Average Rectified (Io):
1A DC
-
Forward Voltage:
660mV
500mV
Peak Reverse Current:
11μA
35μA
Capacitance @ Vr, F:
68pF @ 1V 1MHz
-
Reverse Voltage:
60V
-
Max Forward Surge Current (Ifsm):
9A
60A
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.2mm
2.45mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 7 months ago)
Mount:
-
Surface Mount
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Additional Feature:
-
FREE WHEELING DIODE
Voltage - Rated DC:
-
40V
Current Rating:
-
1A
Polarity:
-
Standard
Element Configuration:
-
Single
Output Current:
-
1A
Max Reverse Leakage Current:
-
35μA
Max Surge Current:
-
60A
Max Reverse Voltage (DC):
-
40V
Average Rectified Current:
-
1A
Max Repetitive Reverse Voltage (Vrrm):
-
40V
Peak Non-Repetitive Surge Current:
-
60A
Length:
-
4.6mm
Width:
-
3.95mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PMEG6010CEH,115

PMEG6010CEH,115

(In Stock: 3938)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.115253

    $0.12

  • 10

    $0.108729

    $1.09

  • 100

    $0.102575

    $10.26

  • 500

    $0.096769

    $48.38

  • 1000

    $0.091291

    $91.29

Minimum: 1 Multiples: 1

Unit Price: $0.115253

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity