PMV40UN2R alternative parts: DMN3070SSN-7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMV40UN2R - MOSFET Transistor, N Channel, 4.4 A, 30 V, 0.036 ohm, 4.5 V, 650 mV
MOSFET N-CH 30V 4.2A SC59
Factory Lead Time:
4 Weeks
16 Weeks
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Transistor Element Material:
SILICON
SILICON
Turn Off Delay Time:
34 ns
4.4 ns
Power Dissipation (Max):
490mW Ta
780mW Ta
Number of Elements:
1
1
Drive Voltage (Max Rds On, Min Rds On):
1.8V 4.5V
4.5V 10V
Current - Continuous Drain (Id) @ 25℃:
3.7A Ta
4.2A Ta
Published:
1997
2010
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Resistance:
36mOhm
-
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
Pin Count:
3
-
JESD-30 Code:
R-PDSO-G3
R-PDSO-G3
Configuration:
SINGLE WITH BUILT-IN DIODE
-
Number of Channels:
1
1
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
490mW
-
Turn On Delay Time:
9 ns
4.3 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
44m Ω @ 3.7A, 4.5V
40m Ω @ 4.2A, 10V
Vgs(th) (Max) @ Id:
900mV @ 250μA
2.1V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
635pF @ 15V
697pF @ 15V
Gate Charge (Qg) (Max) @ Vgs:
12nC @ 4.5V
13.2nC @ 10V
Vgs (Max):
±12V
±20V
Continuous Drain Current (ID):
3.7A
4.2A
Threshold Voltage:
400mV
-
JEDEC-95 Code:
TO-236AB
-
Gate to Source Voltage (Vgs):
12V
20V
Drain to Source Breakdown Voltage:
30V
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
1.3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Number of Pins:
-
59
Weight:
-
7.994566mg
ECCN Code:
-
EAR99
Additional Feature:
-
HIGH RELIABILITY
Element Configuration:
-
Single
Rise Time:
-
20.1ns
Drain to Source Voltage (Vdss):
-
30V
Fall Time (Typ):
-
4.1 ns
Drain-source On Resistance-Max:
-
0.04Ohm
DS Breakdown Voltage-Min:
-
30V
Length:
-
3.1mm
Width:
-
1.7mm
Radiation Hardening:
-
No
REACH SVHC:
-
No SVHC
PMV40UN2R

PMV40UN2R

(In Stock: 12007)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.086978

    $0.09

  • 10

    $0.082055

    $0.82

  • 100

    $0.077410

    $7.74

  • 500

    $0.073029

    $36.51

  • 1000

    $0.068895

    $68.90

Minimum: 1 Multiples: 1

Unit Price: $0.086978

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity