PSSI2021SAY,115 alternative parts: 2SA1873-GR(TE85L,F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CURRENT SOURCE SOT353
Bipolar Transistors - BJT -150mA -50V
Factory Lead Time:
4 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Surface Mount:
YES
-
Number of Pins:
5
-
Operating Temperature:
-65°C~150°C
125°C TJ
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2009
2014
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
-
Terminal Finish:
Tin (Sn)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
12V
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
PSSI2021SAY
-
Function:
Current Source
-
Polarity:
PNP
PNP
Analog IC - Other Type:
ANALOG CIRCUIT
-
Power Dissipation:
335mW
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
-
Length:
2mm
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Mount:
-
Surface Mount
Collector-Emitter Breakdown Voltage:
-
50V
hFEMin:
-
200
Max Power Dissipation:
-
200mW
Element Configuration:
-
Dual
Power - Max:
-
200mW
Gain Bandwidth Product:
-
80MHz
Transistor Type:
-
2 PNP (Dual) Matched Pair, Common Emitter
Collector Emitter Voltage (VCEO):
-
300mV
Max Collector Current:
-
150mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
-
200 @ 2mA 6V
Current - Collector Cutoff (Max):
-
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
-
300mV @ 10mA, 100mA
Transition Frequency:
-
80MHz
Max Breakdown Voltage:
-
50V
Collector Base Voltage (VCBO):
-
-50V
Emitter Base Voltage (VEBO):
-
-5V
PSSI2021SAY,115

PSSI2021SAY,115

(In Stock: 8713)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.167797

    $0.17

  • 10

    $0.158299

    $1.58

  • 100

    $0.149339

    $14.93

  • 500

    $0.140886

    $70.44

  • 1000

    $0.132911

    $132.91

Minimum: 1 Multiples: 1

Unit Price: $0.167797

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity