RC0603FR-0710KL alternative parts: RN73R1JTTD18R0F50
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES SMD 10K OHM 1% 1/10W 0603 | RES 18 OHM 1% 1/10W 0603 |
Factory Lead Time: | 33 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | - |
Weight: | 2.012816mg | - |
Voltage Rated: | 75V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RC | RN73R |
Published: | 2008 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 10kOhm | 18Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | - |
Voltage - Rated DC: | 50V | - |
Packing Method: | TR, Paper, 7 Inch | - |
Depth: | 800μm | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Military Standard: | Not | - |
Rated Power Dissipation (P): | 0.1W | - |
Case Code (Imperial): | 0603 | - |
Lead Pitch: | 300μm | - |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 500μm | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |

RC0603FR-0710KL
(In Stock: 2173310)
YageoUnited States