RC0603FR-0710KL alternative parts: RT0603FRE0716K5L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 10K OHM 1% 1/10W 0603
RES SMD 16.5K OHM 1% 1/10W 0603
Factory Lead Time:
33 Weeks
24 Weeks
Mount:
Surface Mount
-
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Weight:
2.012816mg
2.012816mg
Voltage Rated:
75V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RC
RT
Published:
2008
2009
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
Resistance:
10kOhm
16.5kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
Voltage - Rated DC:
50V
50V
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Depth:
800μm
800μm
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Rated Power Dissipation (P):
0.1W
0.1W
Case Code (Imperial):
0603
0603
Lead Pitch:
300μm
-
Features:
Moisture Resistant
-
Height:
500μm
550μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Mounting Feature:
-
SURFACE MOUNT
Additional Feature:
-
HIGH PRECISION
Case Code (Metric):
-
1608
RC0603FR-0710KL

RC0603FR-0710KL

(In Stock: 2173310)

Yageo