RC4558P alternative parts: RC4558PE4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 3MHZ 8DIP
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mounting Type:
Through Hole
-
Package / Case:
8-DIP (0.300, 7.62mm)
PDIP
Surface Mount:
NO
NO
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
-
Packaging:
Tube
Rail/Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
15V
15V
Base Part Number:
RC4558
-
Pin Count:
8
8
Power Supplies:
+-15V
-
Number of Channels:
2
-
Operating Supply Current:
2.5mA
2.5mA
Nominal Supply Current:
5.6mA
5.6mA
Max Supply Current:
5.6mA
-
Slew Rate:
1.7V/μs
1.7 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
150nA
500nA
Voltage - Supply, Single/Dual (±):
10V~30V ±5V~15V
-
Input Offset Voltage (Vos):
6mV
6mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
3000 kHz
3000 kHz
Voltage Gain:
109.54dB
109.54dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
-
Low-Bias:
NO
NO
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.5μA
0.5μA
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
-
Nominal Gain Bandwidth Product:
3MHz
3MHz
Max I/O Voltage:
6mV
6mV
Power:
NO
NO
Height:
5.08mm
5.08mm
Length:
9.81mm
9.81mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
2
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Terminal Form:
-
THROUGH-HOLE
Operating Supply Voltage:
-
15V
Temperature Grade:
-
COMMERCIAL
Bandwidth:
-
3MHz
Gain Bandwidth Product:
-
3MHz
Max Dual Supply Voltage:
-
15V
Min Dual Supply Voltage:
-
5V
RC4558P

RC4558P

(In Stock: 342)

Texas Instruments