SA15 alternative parts: SMBJ14A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TVS DIODE 15V 25.62V DO204AC | TVS DIODE 14V 23.2V SMB |
Factory Lead Time: | 19 Weeks | 14 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | DO-204AC, DO-15, Axial | DO-214AA, SMB |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 16.7V | 17.9V |
Number of Elements: | 1 | 1 |
Reverse Stand-off Voltage: | 15V | 14V |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Digi-Reel® |
Series: | SA | SMBJ |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | Axial | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | General Purpose | General Purpose |
Additional Feature: | EXCELLENT CLAMPING CAPABILITY | PRSM-MIN |
Power Rating: | 500W | - |
Voltage - Rated DC: | 15V | - |
Terminal Form: | WIRE | C BEND |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
JESD-30 Code: | O-PALF-W2 | - |
Operating Supply Voltage: | 15V | 3.5V |
Polarity: | Unidirectional | Unidirectional |
Configuration: | SINGLE | - |
Case Connection: | ISOLATED | - |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 15.84V | - |
Clamping Voltage: | 25.62V | 23.2V |
Peak Pulse Current: | 20.9A | 25.8A |
Max Surge Current: | 20.9A | 100A |
Peak Pulse Power: | 500W | 600W |
Number of Unidirectional Channels: | 1 | - |
Diameter: | 3.6mm | - |
Length: | 7.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Number of Pins: | - | 2 |
Power Dissipation (Max): | - | 5W |
Published: | - | 2009 |
Terminal Position: | - | DUAL |
Base Part Number: | - | SMBJ14 |
Pin Count: | - | 2 |
Leakage Current: | - | 5μA |
Element Configuration: | - | Single |
Current - Peak Pulse (10/1000μs): | - | 25.9A |
Max Reverse Leakage Current: | - | 5μA |
Voltage - Reverse Standoff (Typ): | - | 14V |
Direction: | - | Unidirectional |
Test Current: | - | 1mA |
Reverse Breakdown Voltage: | - | 15.6V |

SA15
Littelfuse Inc.United States