SA15 alternative parts: SMBJ15A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 15V 25.62V DO204AC
TVS DIODE 15V 24.4V SMB
Factory Lead Time:
19 Weeks
14 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
DO-204AC, DO-15, Axial
DO-214AA, SMB
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
16.7V
16.7V
Number of Elements:
1
1
Reverse Stand-off Voltage:
15V
15V
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Digi-Reel®
Series:
SA
SMBJ
JESD-609 Code:
e3
e3
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Axial
SMD/SMT
ECCN Code:
EAR99
-
Type:
Zener
Zener
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Applications:
General Purpose
General Purpose
Additional Feature:
EXCELLENT CLAMPING CAPABILITY
PRSM-MIN, UL RECOGNIZED
Power Rating:
500W
600W
Voltage - Rated DC:
15V
-
Terminal Form:
WIRE
C BEND
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
JESD-30 Code:
O-PALF-W2
-
Operating Supply Voltage:
15V
3.5V
Polarity:
Unidirectional
-
Configuration:
SINGLE
-
Case Connection:
ISOLATED
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
15.84V
-
Clamping Voltage:
25.62V
24.4V
Peak Pulse Current:
20.9A
24A
Max Surge Current:
20.9A
100A
Peak Pulse Power:
500W
600W
Number of Unidirectional Channels:
1
-
Diameter:
3.6mm
-
Length:
7.6mm
4.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Number of Pins:
-
2
Published:
-
2012
Max Power Dissipation:
-
600W
Terminal Position:
-
DUAL
Base Part Number:
-
SMBJ15
Leakage Current:
-
5μA
Element Configuration:
-
Single
Current - Peak Pulse (10/1000μs):
-
24.6A
Max Reverse Leakage Current:
-
5μA
Voltage - Clamping (Max) @ Ipp:
-
24.4V
Direction:
-
Unidirectional
Test Current:
-
1mA
Reverse Breakdown Voltage:
-
16.7V
Max Breakdown Voltage:
-
19.2V
ESD Protection:
-
Yes
Height:
-
2.42mm
Width:
-
3.94mm
REACH SVHC:
-
No SVHC
SA15

SA15

Littelfuse Inc.