SB330 alternative parts: 1N5822
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | FAIRCHILD SEMICONDUCTOR SB330 Schottky Rectifier, Single, 30 V, 3 A, DO-201AD, 2 Pins, 500 mV | DIODE SCHOTTKY 40V 3A DO201AD |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 13 Weeks | 13 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-201AD, Axial | DO-201AD, Axial |
Number of Pins: | 2 | 2 |
Weight: | 360mg | 360mg |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 3.6W | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2000 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -65°C | -65°C |
Applications: | GENERAL PURPOSE | - |
Additional Feature: | FREE WHEELING DIODE | - |
HTS Code: | 8541.10.00.80 | - |
Voltage - Rated DC: | 30V | 40V |
Terminal Form: | WIRE | - |
Current Rating: | 3A | 3A |
Base Part Number: | SB330 | 1N5822 |
Polarity: | Standard | Standard |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 30V | 500μA @ 40V |
Output Current: | 3A | 3A |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 3A | 525mV @ 3A |
Case Connection: | ISOLATED | - |
Forward Current: | 3A | 3A |
Max Reverse Leakage Current: | 500μA | 500μA |
Operating Temperature - Junction: | -65°C~125°C | -65°C~125°C |
Max Surge Current: | 80A | 80A |
Forward Voltage: | 500mV | 525mV |
Max Reverse Voltage (DC): | 30V | 40V |
Average Rectified Current: | 3A | 3A |
Number of Phases: | 1 | - |
Peak Reverse Current: | 500μA | 500μA |
Max Repetitive Reverse Voltage (Vrrm): | 30V | 40V |
Capacitance @ Vr, F: | 180pF @ 4V 1MHz | 190pF @ 4V 1MHz |
Peak Non-Repetitive Surge Current: | 80A | 80A |
Max Forward Surge Current (Ifsm): | 80A | 80A |
Natural Thermal Resistance: | 40 °C/W | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Supplier Device Package: | - | DO-201AD |
Capacitance: | - | 190pF |
Voltage - DC Reverse (Vr) (Max): | - | 40V |
Current - Average Rectified (Io): | - | 3A |
Outside Diameter: | - | 5.6 mm |
Diameter: | - | 5.6mm |
Height: | - | 5.3mm |
Length: | - | 9.5mm |
Width: | - | 5.3mm |
SB330
(In Stock: 2304)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.621227
$0.62
10
$0.586063
$5.86
100
$0.552890
$55.29
500
$0.521594
$260.80
1000
$0.492070
$492.07
Minimum: 1 Multiples: 1
Unit Price: $0.621227
Ext Price: $0.62
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools