SB360 alternative parts: 1N5822
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Diode Schottky 60V 3A 2-Pin DO-201AD T/R | DIODE SCHOTTKY 40V 3A DO201AD |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 13 Weeks | 13 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-201AD, Axial | DO-201AD, Axial |
Number of Pins: | 2 | 2 |
Supplier Device Package: | DO-201AD | DO-201AD |
Weight: | 360mg | 360mg |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2001 | 2000 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -65°C | -65°C |
Voltage - Rated DC: | 60V | 40V |
Current Rating: | 3A | 3A |
Base Part Number: | SB360 | 1N5822 |
Polarity: | Standard | Standard |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 60V | 500μA @ 40V |
Output Current: | 3A | 3A |
Voltage - Forward (Vf) (Max) @ If: | 740mV @ 3A | 525mV @ 3A |
Forward Current: | 3A | 3A |
Max Reverse Leakage Current: | 500μA | 500μA |
Operating Temperature - Junction: | -65°C~125°C | -65°C~125°C |
Max Surge Current: | 80A | 80A |
Voltage - DC Reverse (Vr) (Max): | 60V | 40V |
Current - Average Rectified (Io): | 3A | 3A |
Forward Voltage: | 740mV | 525mV |
Max Reverse Voltage (DC): | 60V | 40V |
Average Rectified Current: | 3A | 3A |
Peak Reverse Current: | 500μA | 500μA |
Max Repetitive Reverse Voltage (Vrrm): | 60V | 40V |
Capacitance @ Vr, F: | 180pF @ 4V 1MHz | 190pF @ 4V 1MHz |
Peak Non-Repetitive Surge Current: | 80A | 80A |
Max Forward Surge Current (Ifsm): | 80A | 80A |
Diameter: | 5.6mm | 5.6mm |
Height: | 6.35mm | 5.3mm |
Length: | 9.5mm | 9.5mm |
Width: | 6.35mm | 5.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Capacitance: | - | 190pF |
Outside Diameter: | - | 5.6 mm |

SB360
(In Stock: 36)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.115947
$0.12
10
$0.109384
$1.09
100
$0.103192
$10.32
500
$0.097351
$48.68
1000
$0.091841
$91.84
Minimum: 1 Multiples: 1
Unit Price: $0.115947
Ext Price: $0.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity