SG3524N alternative parts: TL494CN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - SG3524N - PWM Controller, 8V-40V supply, 300 kHz, 5V/50mA out, DIP-16
IC REG CTRLR BCK/PUSH-PULL 16DIP
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount, Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
1.627801g
-
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Tolerance:
8%
-
JESD-609 Code:
e4
e0
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Tin/Lead (Sn/Pb)
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
235
240
Frequency:
300kHz
40kHz
Time@Peak Reflow Temperature-Max (s):
20
30
Base Part Number:
SG3524
TL494
Function:
Step-Up/Step-Down
Step-Down, Step-Up/Step-Down
Number of Outputs:
2
2
Output Voltage:
40V
40V
Output Type:
Transistor Driver
Transistor Driver
Input Voltage-Nom:
20V
15V
Analog IC - Other Type:
SWITCHING CONTROLLER
SWITCHING CONTROLLER
Output Configuration:
Positive
Positive
Power Dissipation:
1W
-
Output Current:
100mA
250mA
Voltage - Supply (Vcc/Vdd):
8V~40V
7V~40V
Max Supply Current:
8mA
-
Quiescent Current:
8mA
-
Control Features:
Enable
Dead Time Control, Frequency Control
Topology:
Flyback, Push-Pull
Buck, Push-Pull
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Reference Voltage:
5V
-
Rise Time:
200ns
100ns
Synchronous Rectifier:
No
Yes
Fall Time (Typ):
100 ns
40 ns
Nominal Input Voltage:
40V
-
Max Duty Cycle:
45 %
48 %
Duty Cycle (Max):
45%
-
Output Phases:
1
1
Height:
5.1mm
3.3mm
Length:
20mm
19.81mm
Width:
7.1mm
6.4mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Series:
-
SWITCHMODE™
Published:
-
1999
Operating Supply Voltage:
-
15V
Input Voltage (Min):
-
7V
Frequency - Switching:
-
200kHz
Clock Sync:
-
No
SG3524N

SG3524N

(In Stock: 894)

STMicroelectronics