SG3524N alternative parts: TL594CN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - SG3524N - PWM Controller, 8V-40V supply, 300 kHz, 5V/50mA out, DIP-16 | IC REG CTRLR BCK/PUSH-PULL 16DIP |
Factory Lead Time: | 10 Weeks | - |
Mount: | Surface Mount, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Weight: | 1.627801g | - |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Tolerance: | 8% | - |
JESD-609 Code: | e4 | e0 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin/Lead (Sn/Pb) |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 235 | - |
Frequency: | 300kHz | - |
Time@Peak Reflow Temperature-Max (s): | 20 | - |
Base Part Number: | SG3524 | TL594 |
Function: | Step-Up/Step-Down | Step-Down, Step-Up/Step-Down |
Number of Outputs: | 2 | 2 |
Output Voltage: | 40V | 40V |
Output Type: | Transistor Driver | Transistor Driver |
Input Voltage-Nom: | 20V | 15V |
Analog IC - Other Type: | SWITCHING CONTROLLER | SWITCHING CONTROLLER |
Output Configuration: | Positive | Positive |
Power Dissipation: | 1W | - |
Output Current: | 100mA | 500mA |
Voltage - Supply (Vcc/Vdd): | 8V~40V | 7V~40V |
Max Supply Current: | 8mA | - |
Quiescent Current: | 8mA | 12.4mA |
Control Features: | Enable | Dead Time Control, Frequency Control |
Topology: | Flyback, Push-Pull | Buck, Push-Pull |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Reference Voltage: | 5V | - |
Rise Time: | 200ns | 100ns |
Synchronous Rectifier: | No | Yes |
Fall Time (Typ): | 100 ns | 40 ns |
Nominal Input Voltage: | 40V | - |
Max Duty Cycle: | 45 % | 48 % |
Duty Cycle (Max): | 45% | 96% |
Output Phases: | 1 | 1 |
Height: | 5.1mm | 3.429mm |
Length: | 20mm | 19.5326mm |
Width: | 7.1mm | 6.858mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | SWITCHMODE™ |
Published: | - | 2005 |
Operating Supply Voltage: | - | 15V |
Input Voltage (Min): | - | 7V |
Max Frequency: | - | 300kHz |
Clock Sync: | - | No |

SG3524N
(In Stock: 894)
STMicroelectronicsUnited States