SG3524N alternative parts: UCC2819AN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - SG3524N - PWM Controller, 8V-40V supply, 300 kHz, 5V/50mA out, DIP-16 | IC PFC CTR AV CURR 250KHZ 16DIP |
Factory Lead Time: | 10 Weeks | - |
Mount: | Surface Mount, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Weight: | 1.627801g | 1.053808g |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C |
Packaging: | Tube | Tube |
Tolerance: | 8% | - |
JESD-609 Code: | e4 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 235 | NOT SPECIFIED |
Frequency: | 300kHz | 250kHz |
Time@Peak Reflow Temperature-Max (s): | 20 | NOT SPECIFIED |
Base Part Number: | SG3524 | UCC2819 |
Function: | Step-Up/Step-Down | - |
Number of Outputs: | 2 | - |
Output Voltage: | 40V | - |
Output Type: | Transistor Driver | - |
Input Voltage-Nom: | 20V | 12V |
Analog IC - Other Type: | SWITCHING CONTROLLER | POWER FACTOR CONTROLLER |
Output Configuration: | Positive | - |
Power Dissipation: | 1W | - |
Output Current: | 100mA | - |
Voltage - Supply (Vcc/Vdd): | 8V~40V | - |
Max Supply Current: | 8mA | - |
Quiescent Current: | 8mA | - |
Control Features: | Enable | - |
Topology: | Flyback, Push-Pull | - |
Control Mode: | VOLTAGE-MODE | - |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Reference Voltage: | 5V | - |
Rise Time: | 200ns | - |
Synchronous Rectifier: | No | - |
Fall Time (Typ): | 100 ns | - |
Nominal Input Voltage: | 40V | - |
Max Duty Cycle: | 45 % | - |
Duty Cycle (Max): | 45% | - |
Output Phases: | 1 | - |
Height: | 5.1mm | - |
Length: | 20mm | 19.305mm |
Width: | 7.1mm | 7.62mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
HTS Code: | - | 8542.39.00.01 |
Voltage - Supply: | - | 10.8V~17V |
Number of Functions: | - | 1 |
Supply Voltage: | - | 12V |
Terminal Pitch: | - | 2.54mm |
Pin Count: | - | 16 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 12V |
Input Voltage (Min): | - | 10.8V |
Output Current-Max: | - | 1.2A |
Input Voltage (Max): | - | 17V |
Supply Current-Max (Isup): | - | 6mA |
Switcher Configuration: | - | BOOST |
Mode: | - | Average Current |
Current - Startup: | - | 150μA |
Height Seated (Max): | - | 5.08mm |

SG3524N
(In Stock: 894)
STMicroelectronicsUnited States