SG3525ANG alternative parts: LM78S40N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR SG3525ANGDC/DC Converter, 35V-8V supply, 400 kHz, 18V/400mA out, DIP-16
IC REG BUCK BOOST INV ADJ 16DIP
Lifecycle Status:
ACTIVE (Last Updated: 16 hours ago)
-
Factory Lead Time:
4 Weeks
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Surface Mount:
NO
-
Number of Pins:
16
16
Operating Temperature:
0°C~70°C TA
-40°C~125°C TA
Packaging:
Tube
Tube
Published:
2011
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin/Lead (Sn/Pb)
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
Frequency:
400kHz
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
SG3525A
LM78S40
Function:
Step-Up/Step-Down
Step-Up, Step-Down
Number of Outputs:
2
1
Qualification Status:
Not Qualified
-
Output Voltage:
18V
40V
Output Type:
Transistor Driver
Adjustable
Input Voltage-Nom:
20V
5V
Analog IC - Other Type:
SWITCHING CONTROLLER
SWITCHING REGULATOR
Output Configuration:
Positive
Positive or Negative
Output Current:
100mA
-
Voltage - Supply (Vcc/Vdd):
8V~35V
-
Control Features:
Enable, Frequency Control, Soft Start
-
Input Voltage (Min):
8V
-
Topology:
Push-Pull
Buck, Boost
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
100Hz~400kHz
100Hz~100kHz
Input Voltage (Max):
35V
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
No
Duty Cycle (Max):
49%
-
Output Phases:
1
-
Height Seated (Max):
4.44mm
5.08mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Mount:
-
Through Hole
Terminal Pitch:
-
2.54mm
Max Output Current:
-
1.5A
Voltage - Input (Min):
-
2.5V
Max Output Voltage:
-
40V
Voltage - Output (Min/Fixed):
-
1.25V
Min Output Voltage:
-
1.25V
Width:
-
7.62mm
SG3525ANG

SG3525ANG

(In Stock: 500)

ON Semiconductor