SI4133-D-GM alternative parts: CDC421A106RGET

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PLL Frequency Synthesizer Triple 28-Pin QFN
IC CLK GEN 106.25MHZ 3.3V 24VQFN
Factory Lead Time:
8 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
28
24
Weight:
63.58798mg
45.387587mg
Frequency(Max):
1.8GHz
106.25MHz
Number of Elements:
3
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
2017
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
28
24
Type:
Frequency Synthesizer
Clock Generator
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
2.7V~3.6V
3V~3.6V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
26MHz
-
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
SI4133
CDC421A106
Output:
Clock
LVPECL
Pin Count:
28
24
Operating Supply Voltage:
3V
3.3V
Supply Voltage-Min (Vsup):
2.7V
-
Number of Circuits:
1
-
Nominal Supply Current:
27mA
110mA
Input:
Crystal
LVCMOS, Crystal
Ratio - Input:Output:
1:3
1:1
PLL:
Yes
Yes
Differential - Input:Output:
No/No
No/Yes
Divider/Multiplier:
Yes/No
Yes/No
Length:
5mm
4mm
Height Seated (Max):
0.9mm
-
Width:
5mm
4mm
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Contact Plating:
-
Gold
Mount:
-
Surface Mount
ECCN Code:
-
EAR99
Terminal Form:
-
NO LEAD
Number of Outputs:
-
1
Qualification Status:
-
Not Qualified
Primary Clock/Crystal Frequency-Nom:
-
35.41MHz
Height:
-
1mm
Thickness:
-
880μm
SI4133-D-GM

SI4133-D-GM

Silicon Labs

Qty

Unit Price

Ext Price

  • 1

    $5.863965

    $5.86

  • 10

    $5.532042

    $55.32

  • 100

    $5.218908

    $521.89

  • 500

    $4.923498

    $2,461.75

  • 1000

    $4.644809

    $4,644.81

Minimum: 1 Multiples: 1

Unit Price: $5.863965

Ext Price: $5.86

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity