SI4133-D-GM alternative parts: SI4113-D-GM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PLL Frequency Synthesizer Triple 28-Pin QFN
IC SYNTHESIZER RF-ONLY 28MLP
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
28
28
Weight:
63.58798mg
63.58798mg
Frequency(Max):
1.8GHz
1.8GHz
Number of Elements:
3
3
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tray
Published:
2017
2017
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
28
28
Type:
Frequency Synthesizer
Frequency Synthesizer
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
26MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
SI4133
SI4113
Output:
Clock
Clock
Pin Count:
28
28
Operating Supply Voltage:
3V
3V
Supply Voltage-Min (Vsup):
2.7V
2.7V
Number of Circuits:
1
1
Nominal Supply Current:
27mA
27mA
Input:
Crystal
Crystal
Ratio - Input:Output:
1:3
1:2
PLL:
Yes
Yes
Differential - Input:Output:
No/No
No/No
Divider/Multiplier:
Yes/No
Yes/No
Length:
5mm
5mm
Height Seated (Max):
0.9mm
0.9mm
Width:
5mm
5mm
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
SI4133-D-GM

SI4133-D-GM

Silicon Labs

Qty

Unit Price

Ext Price

  • 1

    $5.863965

    $5.86

  • 10

    $5.532042

    $55.32

  • 100

    $5.218908

    $521.89

  • 500

    $4.923498

    $2,461.75

  • 1000

    $4.644809

    $4,644.81

Minimum: 1 Multiples: 1

Unit Price: $5.863965

Ext Price: $5.86

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity