SI5346A-B-GM alternative parts: NBC12439AMNG
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CLK BUFFER PLL 44QFN | Programmable PLL Clock Synthesizer Single 32-Pin QFN EP Rail |
Factory Lead Time: | 6 Weeks | 4 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
Frequency(Max): | 712.5MHz | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tube |
Published: | 1997 | 2006 |
Part Status: | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 44 | 32 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | ALSO REQUIRES 3.3V SUPPLY | - |
Voltage - Supply: | 1.71V~3.47V | 3.135V~5.25V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 1.8V | 3.3V |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Output: | CML, HCSL, LVCMOS, LVDS, LVPECL | PECL |
JESD-30 Code: | S-XQCC-N44 | - |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | 1 |
uPs/uCs/Peripheral ICs Type: | CLOCK GENERATOR, PROCESSOR SPECIFIC | - |
Supply Current-Max: | 230mA | - |
Input: | LVCMOS, LVDS, LVPECL, Crystal | Crystal |
Ratio - Input:Output: | 5:4 | 1:1 |
Primary Clock/Crystal Frequency-Nom: | 54MHz | 20MHz |
PLL: | Yes | Yes |
Differential - Input:Output: | Yes/Yes | No/Yes |
Divider/Multiplier: | Yes/No | Yes/No |
Length: | 7mm | 5mm |
Height Seated (Max): | 0.9mm | - |
Width: | 7mm | 5mm |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Number of Pins: | - | 32 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Type: | - | PLL Clock Generator |
Terminal Finish: | - | Tin (Sn) |
Frequency: | - | 800MHz |
Base Part Number: | - | NBC12439A |
Pin Count: | - | 32 |
Operating Supply Voltage: | - | 5V |
Nominal Supply Current: | - | 85mA |
Max Supply Current: | - | 85mA |
Halogen Free: | - | Halogen Free |
Height: | - | 950μm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |
SI5346A-B-GM
Silicon LabsUnited States