SI5347B-B-GM alternative parts: IDT5P49V5901B000NLGI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER PLL 64QFN
IC CLOCK GENERATOR 24VFQFPN
Factory Lead Time:
6 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
64-VFQFN Exposed Pad
QFN
Frequency(Max):
350MHz
350MHz
Operating Temperature:
-40°C~85°C
-
Packaging:
Tray
-
Published:
1997
2006
Part Status:
Not For New Designs
-
Moisture Sensitivity Level (MSL):
2 (1 Year)
-
Number of Terminations:
64
-
ECCN Code:
EAR99
-
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
-
Voltage - Supply:
1.71V~3.47V
-
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Output:
CML, HCSL, LVCMOS, LVDS, LVPECL
-
JESD-30 Code:
S-XQCC-N64
-
Qualification Status:
Not Qualified
-
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
-
Supply Current-Max:
240mA
-
Input:
LVCMOS, LVDS, LVPECL, Crystal
Crystal
Ratio - Input:Output:
5:8
-
Primary Clock/Crystal Frequency-Nom:
54MHz
-
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
-
Divider/Multiplier:
Yes/No
-
Length:
9mm
-
Height Seated (Max):
0.9mm
-
Width:
9mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
SI5347B-B-GM

SI5347B-B-GM

Silicon Labs