SI5351B-B-GM alternative parts: SI5351C-B-GMR
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Programmable PLL Clock Generator Single 0.0025MHz to 200MHz 20-Pin QFN Bulk | IC CLK GENERATOR 160MHZ 20QFN |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Package / Case: | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Mounting Type: | Surface Mount | Surface Mount |
Number of Pins: | 20 | 20 |
Packaging: | Tray | Tape & Reel (TR) |
Series: | MultiSynth™ | MultiSynth™ |
Published: | 2000 | 2000 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Type: | Clock Generator | Clock Generator |
Additional Feature: | ALSO OPERATES AT 3.3 V SUPPLY | - |
Voltage - Supply: | 1.71V~3.6V | 1.71V~3.6V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Supply Voltage: | 2.5V | 2.5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 200MHz | - |
Base Part Number: | SI5351 | SI5351 |
Output: | LVCMOS | LVCMOS |
Number of Outputs: | 8 | 8 |
Operating Supply Voltage: | 3.6V | 3.3V |
Number of Circuits: | 2 | 1 |
Operating Supply Current: | 45mA | 27mA |
Input: | Crystal | Clock, Crystal |
Ratio - Input:Output: | 1:8 | 2:8 |
Primary Clock/Crystal Frequency-Nom: | 27MHz | 54MHz |
PLL: | Yes | Yes |
Differential - Input:Output: | No/No | No/No |
Max Duty Cycle: | 55 % | 55 % |
Divider/Multiplier: | Yes/No | Yes/No |
Height Seated (Max): | 0.9mm | 0.9mm |
Width: | 4mm | 4mm |
Length: | 4mm | 4mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Mount: | - | Surface Mount |
Frequency(Max): | - | 200MHz |
SI5351B-B-GM
Silicon LabsUnited States