SIM3C166-B-GM alternative parts: ATSAM3S4BA-MU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 256KB QFN64
MCU 32-bit SAM3S ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 64-Pin QFN EP
Factory Lead Time:
6 Weeks
19 Weeks
Surface Mount:
YES
-
Package / Case:
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Mounting Type:
Surface Mount
Surface Mount
ROM(word):
262144
262144
Watchdog Timers:
Yes
Yes
Number of I/Os:
50
47
Data Converters:
A/D 28x12b; D/A 2x10b
A/D 10x10/12b; D/A 2x12b
Series:
SiM3C1xx
SAM3S
Published:
2001
1997
Packaging:
Tray
Tray
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
HTS Code:
8542.31.00.01
-
Max Power Dissipation:
800mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Supply Voltage:
3V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
64MHz
Base Part Number:
SIM3C1
ATSAM3S4
JESD-30 Code:
S-PQCC-N64
-
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
1.95V
Power Supplies:
2/3.3V
-
Supply Voltage-Min (Vsup):
1.8V
-
Number of Channels:
10
-
Interface:
EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART
2-Wire, I2C, I2S, MMC, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
48K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
I2C, MMC, SPI, SSC, UART/USART, USB
Supply Current-Max:
36.5mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
15
3
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M3
-
Number of Programmable I/O:
78
-
Length:
9mm
9mm
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Number of Pins:
-
64
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Operating Supply Voltage:
-
3.3V
DAC Channels:
-
YES
Height Seated (Max):
-
1mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
SIM3C166-B-GM

SIM3C166-B-GM

(In Stock: 13)

Silicon Labs

Qty

Unit Price

Ext Price

  • 1

    $18.228380

    $18.23

  • 10

    $17.196585

    $171.97

  • 100

    $16.223193

    $1,622.32

  • 500

    $15.304899

    $7,652.45

  • 1000

    $14.438584

    $14,438.58

Minimum: 1 Multiples: 1

Unit Price: $18.228380

Ext Price: $18.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity