SIM3C166-B-GM alternative parts: CY8C5288LTI-LP090

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 256KB QFN64
IC MCU 32BIT 256KB FLASH 68QFN
Factory Lead Time:
6 Weeks
15 Weeks
Surface Mount:
YES
-
Package / Case:
64-VFQFN Exposed Pad
68-VFQFN Exposed Pad
Mounting Type:
Surface Mount
Surface Mount
ROM(word):
262144
-
Watchdog Timers:
Yes
Yes
Number of I/Os:
50
38
Data Converters:
A/D 28x12b; D/A 2x10b
A/D 1x12b; D/A 1x8b
Series:
SiM3C1xx
PSOC® 5 CY8C52LP
Published:
2001
2011
Packaging:
Tray
Tray
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
68
HTS Code:
8542.31.00.01
-
Max Power Dissipation:
800mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Supply Voltage:
3V
1.8V
Terminal Pitch:
0.5mm
-
Frequency:
80MHz
80MHz
Base Part Number:
SIM3C1
CY8C5288
JESD-30 Code:
S-PQCC-N64
-
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
5.5V
Power Supplies:
2/3.3V
-
Supply Voltage-Min (Vsup):
1.8V
-
Number of Channels:
10
-
Interface:
EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART
CAN, I2C, I2S, LIN, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.71V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
-
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
CapSense, DMA, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
I2C, LINbus, SPI, UART/USART, USB
Supply Current-Max:
36.5mA
-
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
15
4
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M3
-
Number of Programmable I/O:
78
-
Length:
9mm
8mm
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Number of Pins:
-
68
Weight:
-
810.002575mg
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Operating Supply Voltage:
-
1.8V
EEPROM Size:
-
2K x 8
Boundary Scan:
-
YES
Number of ADC Channels:
-
1
Bus Compatibility:
-
I2C; USB
Lead Free:
-
Lead Free
SIM3C166-B-GM

SIM3C166-B-GM

(In Stock: 13)

Silicon Labs

Qty

Unit Price

Ext Price

  • 1

    $18.228380

    $18.23

  • 10

    $17.196585

    $171.97

  • 100

    $16.223193

    $1,622.32

  • 500

    $15.304899

    $7,652.45

  • 1000

    $14.438584

    $14,438.58

Minimum: 1 Multiples: 1

Unit Price: $18.228380

Ext Price: $18.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity