SM712-02HTG alternative parts: CDSOT236-DSL0312

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ESD Suppressor TVS 12V Automotive 3-Pin SOT-23 T/R
TVS DIODE 12VWM 34VC SOT23-6
Factory Lead Time:
13 Weeks
15 Weeks
Mount:
Surface Mount
PCB, Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
SOT-23-6
Number of Pins:
3
6
Diode Element Material:
SILICON
-
Breakdown Voltage / V:
13.3V
14V
Number of Elements:
2
-
Reverse Stand-off Voltage:
12V
12V
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101, SM712, SPA®
-
Published:
2014
2008
JESD-609 Code:
e4
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Zener
Steering (Rail to Rail)
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
Automotive
General Purpose
Additional Feature:
LOW LEAKAGE CURRENT
-
HTS Code:
8541.10.00.50
8541.10.00.50
Capacitance:
75pF
5pF
Max Power Dissipation:
600W
-
Terminal Form:
GULL WING
-
Depth:
1.4mm
-
Operating Supply Voltage:
12V
-
Working Voltage:
12V
12V
Polarity:
UNIDIRECTIONAL
Bidirectional
Number of Channels:
2
2
Leakage Current:
20μA
-
Element Configuration:
Dual
Dual
Power Line Protection:
No
Yes
Voltage - Breakdown (Min):
13.3V 7.5V
-
Current - Peak Pulse (10/1000μs):
19A 8/20μs
35A 8/20μs
Voltage - Clamping (Max) @ Ipp:
31V 19V
34V
Clamping Voltage:
31V
20V
Voltage - Reverse Standoff (Typ):
12V Max 7V Max
-
Peak Pulse Current:
19A
35A
Max Surge Current:
19A
35A
Peak Pulse Power:
600W
500W
Direction:
Bidirectional
Unidirectional
Capacitance @ Frequency:
75pF @ 1MHz
-
Height:
1.12mm
1.3mm
Length:
3.04mm
3.05mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Contact Plating:
-
Tin
Base Part Number:
-
CDSOT236
Power Dissipation:
-
500W
Max Reverse Leakage Current:
-
100nA
Width:
-
1.75mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
SM712-02HTG

SM712-02HTG

(In Stock: 11004)

Littelfuse Inc.