SM712-02HTG alternative parts: SM24CANB-02HTG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ESD Suppressor TVS 12V Automotive 3-Pin SOT-23 T/R
TVS Diode Arrays 500W 24V 2 CH ESD PROT
Factory Lead Time:
13 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
-
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
13.3V
26.7V
Number of Elements:
2
2
Reverse Stand-off Voltage:
12V
24V
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101, SM712, SPA®
Automotive, AEC-Q101, SM24CANB, SPA®
Published:
2014
2014
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Applications:
Automotive
Automotive, CAN
Additional Feature:
LOW LEAKAGE CURRENT
-
HTS Code:
8541.10.00.50
8541.10.00.50
Capacitance:
75pF
30pF
Max Power Dissipation:
600W
500W
Terminal Form:
GULL WING
GULL WING
Depth:
1.4mm
-
Operating Supply Voltage:
12V
24V
Working Voltage:
12V
24V
Polarity:
UNIDIRECTIONAL
Bidirectional
Number of Channels:
2
2
Leakage Current:
20μA
-
Element Configuration:
Dual
-
Power Line Protection:
No
No
Voltage - Breakdown (Min):
13.3V 7.5V
-
Current - Peak Pulse (10/1000μs):
19A 8/20μs
10A 8/20μs
Voltage - Clamping (Max) @ Ipp:
31V 19V
-
Clamping Voltage:
31V
50V
Voltage - Reverse Standoff (Typ):
12V Max 7V Max
24V Max
Peak Pulse Current:
19A
10A
Max Surge Current:
19A
10A
Peak Pulse Power:
600W
500W
Direction:
Bidirectional
-
Capacitance @ Frequency:
75pF @ 1MHz
30pF @ 1MHz
Height:
1.12mm
1.12mm
Length:
3.04mm
3.04mm
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
40
JESD-30 Code:
-
R-PDSO-G3
Configuration:
-
COMPLEX
Width:
-
1.4mm
SM712-02HTG

SM712-02HTG

(In Stock: 11004)

Littelfuse Inc.