SMAJ58A alternative parts: BAS40LT1G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 58V 93.6V DO214AC
DIODE SCHOTTKY 40V 120MA SOT23-3
Factory Lead Time:
17 Weeks
4 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AC, SMA
TO-236-3, SC-59, SOT-23-3
Number of Pins:
2
3
Supplier Device Package:
DO-214AC (SMA)
-
Breakdown Voltage / V:
64.4V
40V
Number of Elements:
1
1
Reverse Stand-off Voltage:
58V
-
Operating Temperature:
-65°C~150°C TJ
-
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
SMAJ
-
Published:
2009
2002
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
-
Type:
Zener
-
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-55°C
Composition:
Zener
-
Applications:
General Purpose
-
Power Rating:
400W
-
Voltage - Rated DC:
58V
-
Max Power Dissipation:
3.3W
-
Operating Supply Voltage:
58V
-
Polarity:
Unidirectional
Standard
Number of Channels:
1
-
Voltage:
58V
-
Leakage Current:
1μA
-
Element Configuration:
Single
Single
Current:
43A
-
Power Dissipation:
400W
225mW
Power Line Protection:
No
-
Voltage - Breakdown (Min):
64.4V
-
Power - Peak Pulse:
400W
-
Current - Peak Pulse (10/1000μs):
4.3A
-
Max Reverse Leakage Current:
1μA
1μA
Voltage - Clamping (Max) @ Ipp:
93.6V
-
Clamping Voltage:
93.6V
-
Voltage - Reverse Standoff (Typ):
58V
-
Peak Pulse Current:
4.3A
-
Max Surge Current:
4.3A
600mA
Peak Pulse Power:
400W
-
Direction:
Unidirectional
-
Test Current:
1mA
-
Unidirectional Channels:
1
-
Reverse Breakdown Voltage:
64.4V
-
Max Breakdown Voltage:
71.2V
-
Number of Unidirectional Channels:
1
-
Height:
2.087mm
1.01mm
Length:
4.5mm
3.04mm
Width:
2.79mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Contact Plating:
-
Tin
Diode Element Material:
-
SILICON
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
3
ECCN Code:
-
EAR99
HTS Code:
-
8541.10.00.70
Capacitance:
-
5pF
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Current Rating:
-
5A
Time@Peak Reflow Temperature-Max (s):
-
40
Base Part Number:
-
BAS40L
Pin Count:
-
3
Speed:
-
Small Signal =< 200mA (Io), Any Speed
Diode Type:
-
Schottky
Current - Reverse Leakage @ Vr:
-
1μA @ 25V
Output Current:
-
120mA
Voltage - Forward (Vf) (Max) @ If:
-
1V @ 40mA
Forward Current:
-
120mA
Operating Temperature - Junction:
-
-55°C~150°C
Halogen Free:
-
Halogen Free
Current - Average Rectified (Io):
-
120mA DC
Forward Voltage:
-
1V
Max Reverse Voltage (DC):
-
40V
Average Rectified Current:
-
120mA
Peak Reverse Current:
-
1μA
Max Repetitive Reverse Voltage (Vrrm):
-
40V
Capacitance @ Vr, F:
-
5pF @ 1V 1MHz
Peak Non-Repetitive Surge Current:
-
600mA
Max Forward Surge Current (Ifsm):
-
200mA
Radiation Hardening:
-
No
SMAJ58A

SMAJ58A

(In Stock: 17797)

Littelfuse Inc.